Vishay Intertechnology, Inc. SMD 0.4W Resistor Y161220K0000T9W

Description
RES SMD 20K OHM 0.01% 0.4W 2512 Product overview: Y161220K0000T9W from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y161220K0000T9W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 20K OHM 0.01% 0.4W 2512 Product overview: Y161220K0000T9W from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y161220K0000T9W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.4W Resistor - 52-Y161220K0000T9W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.4W Resistor
52-Y161220K0000T9W
SMD 0.4W Resistor 52-Y161220K0000T9W
RES SMD 20K OHM 0.01% 0.4W 2512 Product overview: Y161220K0000T9W from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y161220K0000T9W can be used for catalog matching and distributor lookup.

RES SMD 20K OHM 0.01% 0.4W 2512 Product overview: Y161220K0000T9W from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y161220K0000T9W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1041431-Y161220K0000T9W
Resistors - Chip Resistor - Surface Mount 1041431-Y161220K0000T9W
Win Source Part Number: 1041431-Y161220K0000 T9W Category: Resistors>Chip Resistor - Surface Mount Series: VSM Features: Moisture Resistant, Non-Inductive Package: Tray Height - Seated (Max): 0.025" (0.64mm) Standard Package: 1,000 Tolerance: ±0.01% Temperature Coefficient: ±2ppm/°C Power (Watts): 0.4W, 2/5W Composition: Metal Foil Number of Terminations: 2 Resistance: 20 kOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.249" L x 0.127" W (6.32mm x 3.23mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Win Source Part Number: 1041431-Y161220K0000T9W
Category: Resistors>Chip Resistor - Surface Mount
Series: VSM
Features: Moisture Resistant, Non-Inductive
Package: Tray
Height - Seated (Max): 0.025" (0.64mm)
Standard Package: 1,000
Tolerance: ±0.01%
Temperature Coefficient: ±2ppm/°C
Power (Watts): 0.4W, 2/5W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 20 kOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.249" L x 0.127" W (6.32mm x 3.23mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-Y161220K0000T9W 1041431-Y161220K0000T9W
Product Name SMD 0.4W Resistor Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 20000 ohms 20000 ohms
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Standards and Certifications RoHS
Technology / Construction Metal Foil
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details