VPG Foil Resistors Chip Resistor - Surface Mount Y1612125K000T9W

Description
125 kOhms ±0.01% 0.4W, 2/5W Chip Resistor 2512 (6432 Metric) Non-Inductive Metal Foil
Request a Quote Datasheet
Description
125 kOhms ±0.01% 0.4W, 2/5W Chip Resistor 2512 (6432 Metric) Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1612125K000T9W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1612125K000T9W-ND
Chip Resistor - Surface Mount Y1612125K000T9W-ND
125 kOhms ±0.01% 0.4W, 2/5W Chip Resistor 2512 (6432 Metric) Non-Inductive Metal Foil

125 kOhms ±0.01% 0.4W, 2/5W Chip Resistor 2512 (6432 Metric) Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1612125K000T9W - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y1612125K000T9W
Chip Resistor - Surface Mount Y1612125K000T9W
VSM2512 125K00 TCR2 0.01% S W

VSM2512 125K00 TCR2 0.01% S W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number Y1612125K000T9W-ND Y1612125K000T9W
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2512; 2512
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details