Vishay Precision Group Vcs232Z 5R0000 0.05% Vishay Foil Resistors Y16085R00000A0L

Description
VCS232Z 5R0000 0.05%
Description
VCS232Z 5R0000 0.05%

Suppliers

Company
Product
Description
Supplier Links
Vcs232Z 5R0000 0.05% Vishay Foil Resistors - 59P1478 - Newark, An Avnet Company
Chicago, IL, United States
Vcs232Z 5R0000 0.05% Vishay Foil Resistors
59P1478
Vcs232Z 5R0000 0.05% Vishay Foil Resistors 59P1478
VCS232Z 5R0000 0.05%

VCS232Z 5R0000 0.05%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 59P1478
Product Name Vcs232Z 5R0000 0.05% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details