VISHAY PRECISION GROUP
Y16081R00000A0L -- VCS232Z 1R0000 0.05% VISHAY FOIL RESISTORS
Vishay Precision Group
Vcs232Z 1R0000 0.05% Vishay Foil Resistors
Y16081R00000A0L
Description
VCS232Z 1R0000 0.05%
Description
VCS232Z 1R0000 0.05%
Suppliers
Vcs232Z 1R0000 0.05% Vishay Foil Resistors
59P1461
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
59P1461 |
|
Product Name
|
Vcs232Z 1R0000 0.05% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
8200 ohms
Temperature Coefficient
1200 ±ppm/°C
Power Rating
30 watts
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details