Vishay Precision Group Chip Resistor - Surface Mount Y16075R00000E0W

Description
5 Ohms ±0.2% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
5 Ohms ±0.2% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y16075R00000E0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y16075R00000E0W-ND
Chip Resistor - Surface Mount Y16075R00000E0W-ND
5 Ohms ±0.2% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil

5 Ohms ±0.2% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vcs1625Z 5R0000 Tcr0.2 0.2% B W Vishay Foil Resistors - 59P1458 - Newark, An Avnet Company
Chicago, IL, United States
Vcs1625Z 5R0000 Tcr0.2 0.2% B W Vishay Foil Resistors
59P1458
Vcs1625Z 5R0000 Tcr0.2 0.2% B W Vishay Foil Resistors 59P1458
VCS1625Z 5R0000 TCR0.2 0.2% B W

VCS1625Z 5R0000 TCR0.2 0.2% B W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y16075R00000E0W-ND 59P1458
Product Name Chip Resistor - Surface Mount Vcs1625Z 5R0000 Tcr0.2 0.2% B W Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); Wide 2516 1625
Resistance Range 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details