CURRENT SENSE RES, 4R, 0.5%, 500 MW; Resistance:5ohm; Product Range:VCS1625Z Series; Resistor Case Style:2516 [6440 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 45AC8052 |
| Product Name | Current Sense Res, 4R, 0.5%, 500 Mw; Resistance Vishay Foil Resistors |
| Configuration | Single Resistor |
| Category / Application | Current Sensing |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 2516 [6440 Metric] |