Vishay Precision Group Chip Resistor - Surface Mount Y16072R00000D9R

Description
2 Ohms ±0.5% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
2 Ohms ±0.5% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y16072R00000D9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y16072R00000D9R-ND
Chip Resistor - Surface Mount Y16072R00000D9R-ND
2 Ohms ±0.5% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil

2 Ohms ±0.5% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Current Sense Res, 2R, 0.5%, 500 Mw; Resistance Vishay Foil Resistors - 45AC8051 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 2R, 0.5%, 500 Mw; Resistance Vishay Foil Resistors
45AC8051
Current Sense Res, 2R, 0.5%, 500 Mw; Resistance Vishay Foil Resistors 45AC8051
CURRENT SENSE RES, 2R, 0.5%, 500 MW; Resistance:2ohm; Product Range:VCS1625Z Series; Resistor Case Style:2516 [6440 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 2R, 0.5%, 500 MW; Resistance:2ohm; Product Range:VCS1625Z Series; Resistor Case Style:2516 [6440 Metric]; Power Rating:500mW; Resistance Tolerance:± 0.5%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y16072R00000D9R-ND 45AC8051
Product Name Chip Resistor - Surface Mount Current Sense Res, 2R, 0.5%, 500 Mw; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); Wide 2516 2516 [6440 Metric]
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers