10 Ohms ±0.5% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
Res Metal Foil 2516 10 Ohm 0.5% 0.5W(1/2W) ±0.2ppm/°C Pad SMD T/R Medical Product overview: Y160710R0000D9W from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.5W, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y160710R0000D9W can be used for catalog matching and distributor lookup.
Win Source Part Number: 1219809-Y160710R0000
Category: Resistors>Chip Resistor - Surface Mount
Series: VCS1625Z
Features: Current Sense, Moisture Resistant, Non-Inductive
Package: Tray
Height - Seated (Max): 0.040" (1.02mm)
Standard Package: 28
Tolerance: ±0.5%
Temperature Coefficient: ±0.2ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Foil
Number of Terminations: 4
Resistance: 10 Ohms
Package / Case: Wide 2516 (6440 Metric), 1625
Supplier Device Package: SMD
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.160" L x 0.250" W (4.06mm x 6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Other Names: Y1607-10C,Y160710R00
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | Y1607-10C-ND | 52-Y160710R0000D9W | 1219809-Y160710R0000D9W |
| Product Name | Chip Resistor - Surface Mount | SMD 10 Ohm 0.5W 2W Resistor | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Current Sensing; General Use | ||
| Technology / Construction | Metal Foil | Metal Foil | Metal Foil |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Wide 2516 | 1625 | |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms |