RES 0.5 OHM 1/2W 2516 WIDE Product overview: Y16070R50000F9W from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y16070R50000F9W can be used for catalog matching and distributor lookup.
500 mOhms ±1% 0.5W, 1/2W Chip Resistor Wide 2516 (6440 Metric), 1625 Current Sense, Moisture Resistant, Non-Inductive Metal Foil
RES, METAL FOIL, 0R5, 1%, 0.5W, 2516; Resistance:0.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2516 [6440 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:VSMP Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-Y16070R50000F9W | Y1607-.5-ND | 59P1446 |
| Product Name | 0.5 OHM 2W Resistor | Chip Resistor - Surface Mount | Res, Metal Foil, 0R5, 1%, 0.5W, 2516; Resistance Vishay Foil Resistors |
| Technology / Construction | Metal Foil | Metal Foil | Metal Foil |
| Mounting / Packaging | Wide 2516 (6440 Metric), 1625 | Surface Mount Technology (SMT / SMD); Wide 2516 | 2516 [6440 Metric] |
| Resistance Range | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 150 C (-67 to 302 F) | |
| Standards and Certifications | RoHS | RoHS |