VCS1625ZP 10R000 TCR0.2 0.5% S T
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y160610R0000D9R-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | Wide 2516 |
| Tolerance | 0.5000 +/- % |