Vishay Precision Group Resistor Networks, Arrays Y1521V0401TT0L

Description
100, 700 Ohm ±0.01% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SMD, Gull Wing
Request a Quote Datasheet
Description
100, 700 Ohm ±0.01% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - Y1521V0401TT0L-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
Y1521V0401TT0L-ND
Resistor Networks, Arrays Y1521V0401TT0L-ND
100, 700 Ohm ±0.01% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SMD, Gull Wing

100, 700 Ohm ±0.01% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y1521V0401TT0L-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 8-SMD, Gull Wing
Resistance Range 100 to 700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers