RNC90T715R00BR SLDC T/R 157370
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y1508715R000BR23R-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | Radial Leads; Radial |
| Tolerance | 0.1000 +/- % |