Vishay Precision Group Vsm1206 24R900 Tcr2 0.25% B W Vishay Foil Resistors Y149624R9000C0W

Description
VSM1206 24R900 TCR2 0.25% B W
Description
VSM1206 24R900 TCR2 0.25% B W

Suppliers

Company
Product
Description
Supplier Links
Vsm1206 24R900 Tcr2 0.25% B W Vishay Foil Resistors - 59P1334 - Newark, An Avnet Company
Chicago, IL, United States
Vsm1206 24R900 Tcr2 0.25% B W Vishay Foil Resistors
59P1334
Vsm1206 24R900 Tcr2 0.25% B W Vishay Foil Resistors 59P1334
VSM1206 24R900 TCR2 0.25% B W

VSM1206 24R900 TCR2 0.25% B W

Supplier's Site
Chip Resistor - Surface Mount - Y149624R9000C0W - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y149624R9000C0W
Chip Resistor - Surface Mount Y149624R9000C0W
RES SMD 24.9OHM 0.25% 0.15W 1206

RES SMD 24.9OHM 0.25% 0.15W 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 59P1334 Y149624R9000C0W
Product Name Vsm1206 24R900 Tcr2 0.25% B W Vishay Foil Resistors Chip Resistor - Surface Mount
Configuration Single Resistor
Mounting / Packaging 1206
Technology / Construction Metal Foil
Resistance Range 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD165GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details