RES SMD 22.3OHM 0.25% 0.15W 1206
VSM1206 22R300 TCR2 0.25% B W
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | Y149622R3000C0W | 59P1325 |
| Product Name | Chip Resistor - Surface Mount | Vsm1206 22R300 Tcr2 0.25% B W Vishay Foil Resistors |
| Technology / Construction | Metal Foil | |
| Resistance Range | 22.3 ohms | |
| Tolerance | 0.2500 +/- % | |
| Power Rating | 0.1500 watts |