Vishay Precision Group Vsm1206 22R100 Tcr2 0.25% B W Vishay Foil Resistors Y149622R1000C0W

Description
VSM1206 22R100 TCR2 0.25% B W
Description
VSM1206 22R100 TCR2 0.25% B W

Suppliers

Company
Product
Description
Supplier Links
Vsm1206 22R100 Tcr2 0.25% B W Vishay Foil Resistors - 59P1324 - Newark, An Avnet Company
Chicago, IL, United States
Vsm1206 22R100 Tcr2 0.25% B W Vishay Foil Resistors
59P1324
Vsm1206 22R100 Tcr2 0.25% B W Vishay Foil Resistors 59P1324
VSM1206 22R100 TCR2 0.25% B W

VSM1206 22R100 TCR2 0.25% B W

Supplier's Site
Chip Resistor - Surface Mount - Y149622R1000C0W - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y149622R1000C0W
Chip Resistor - Surface Mount Y149622R1000C0W
RES SMD 22.1OHM 0.25% 0.15W 1206

RES SMD 22.1OHM 0.25% 0.15W 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 59P1324 Y149622R1000C0W
Product Name Vsm1206 22R100 Tcr2 0.25% B W Vishay Foil Resistors Chip Resistor - Surface Mount
Configuration Single Resistor
Mounting / Packaging 1206
Technology / Construction Metal Foil
Resistance Range 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1184FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details