Vishay Precision Group Chip Resistor - Surface Mount Y1496201R000F0W

Description
RES SMD 201 OHM 1% 0.15W 1206
Description
RES SMD 201 OHM 1% 0.15W 1206

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1496201R000F0W - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y1496201R000F0W
Chip Resistor - Surface Mount Y1496201R000F0W
RES SMD 201 OHM 1% 0.15W 1206

RES SMD 201 OHM 1% 0.15W 1206

Supplier's Site
Vsm1206 201R00 Tcr2 1.0% B W Vishay Foil Resistors - 59P1322 - Newark, An Avnet Company
Chicago, IL, United States
Vsm1206 201R00 Tcr2 1.0% B W Vishay Foil Resistors
59P1322
Vsm1206 201R00 Tcr2 1.0% B W Vishay Foil Resistors 59P1322
VSM1206 201R00 TCR2 1.0% B W

VSM1206 201R00 TCR2 1.0% B W

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number Y1496201R000F0W 59P1322
Product Name Chip Resistor - Surface Mount Vsm1206 201R00 Tcr2 1.0% B W Vishay Foil Resistors
Technology / Construction Metal Foil
Resistance Range 201 ohms
Tolerance 1 +/- %
Power Rating 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2573229 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 13 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details