Vishay Precision Group Vsm1206 183R00 Tcr2 1.0% S W Vishay Foil Resistors Y1496183R000F9W

Description
VSM1206 183R00 TCR2 1.0% S W
Description
VSM1206 183R00 TCR2 1.0% S W

Suppliers

Company
Product
Description
Supplier Links
Vsm1206 183R00 Tcr2 1.0% S W Vishay Foil Resistors - 59P1304 - Newark, An Avnet Company
Chicago, IL, United States
Vsm1206 183R00 Tcr2 1.0% S W Vishay Foil Resistors
59P1304
Vsm1206 183R00 Tcr2 1.0% S W Vishay Foil Resistors 59P1304
VSM1206 183R00 TCR2 1.0% S W

VSM1206 183R00 TCR2 1.0% S W

Supplier's Site
Chip Resistor - Surface Mount - Y1496183R000F9W - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y1496183R000F9W
Chip Resistor - Surface Mount Y1496183R000F9W
RES SMD 183 OHM 1% 0.15W 1206

RES SMD 183 OHM 1% 0.15W 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 59P1304 Y1496183R000F9W
Product Name Vsm1206 183R00 Tcr2 1.0% S W Vishay Foil Resistors Chip Resistor - Surface Mount
Configuration Single Resistor
Mounting / Packaging 1206
Technology / Construction Metal Foil
Resistance Range 183 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details