Vishay Precision Group Vsm1206 13R000 Tcr2 0.25% B W Vishay Foil Resistors Y149613R0000C0W

Description
VSM1206 13R000 TCR2 0.25% B W
Description
VSM1206 13R000 TCR2 0.25% B W

Suppliers

Company
Product
Description
Supplier Links
Vsm1206 13R000 Tcr2 0.25% B W Vishay Foil Resistors - 59P1290 - Newark, An Avnet Company
Chicago, IL, United States
Vsm1206 13R000 Tcr2 0.25% B W Vishay Foil Resistors
59P1290
Vsm1206 13R000 Tcr2 0.25% B W Vishay Foil Resistors 59P1290
VSM1206 13R000 TCR2 0.25% B W

VSM1206 13R000 TCR2 0.25% B W

Supplier's Site
Chip Resistor - Surface Mount - Y149613R0000C0W - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y149613R0000C0W
Chip Resistor - Surface Mount Y149613R0000C0W
RES SMD 13 OHM 0.25% 0.15W 1206

RES SMD 13 OHM 0.25% 0.15W 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 59P1290 Y149613R0000C0W
Product Name Vsm1206 13R000 Tcr2 0.25% B W Vishay Foil Resistors Chip Resistor - Surface Mount
Configuration Single Resistor
Mounting / Packaging 1206
Technology / Construction Metal Foil
Resistance Range 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers