Vishay Precision Group Vsm1206 12R600 Tcr2 0.25% B W Vishay Foil Resistors Y149612R6000C0W

Description
VSM1206 12R600 TCR2 0.25% B W
Description
VSM1206 12R600 TCR2 0.25% B W

Suppliers

Company
Product
Description
Supplier Links
Vsm1206 12R600 Tcr2 0.25% B W Vishay Foil Resistors - 59P1285 - Newark, An Avnet Company
Chicago, IL, United States
Vsm1206 12R600 Tcr2 0.25% B W Vishay Foil Resistors
59P1285
Vsm1206 12R600 Tcr2 0.25% B W Vishay Foil Resistors 59P1285
VSM1206 12R600 TCR2 0.25% B W

VSM1206 12R600 TCR2 0.25% B W

Supplier's Site
Chip Resistor - Surface Mount - Y149612R6000C0W - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y149612R6000C0W
Chip Resistor - Surface Mount Y149612R6000C0W
RES SMD 12.6OHM 0.25% 0.15W 1206

RES SMD 12.6OHM 0.25% 0.15W 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 59P1285 Y149612R6000C0W
Product Name Vsm1206 12R600 Tcr2 0.25% B W Vishay Foil Resistors Chip Resistor - Surface Mount
Configuration Single Resistor
Mounting / Packaging 1206
Technology / Construction Metal Foil
Resistance Range 12.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details