Vishay Precision Group Vsm1206 10R600 Tcr2 0.25% B W Vishay Foil Resistors Y149610R6000C0W

Description
VSM1206 10R600 TCR2 0.25% B W
Description
VSM1206 10R600 TCR2 0.25% B W

Suppliers

Company
Product
Description
Supplier Links
Vsm1206 10R600 Tcr2 0.25% B W Vishay Foil Resistors - 59P1272 - Newark, An Avnet Company
Chicago, IL, United States
Vsm1206 10R600 Tcr2 0.25% B W Vishay Foil Resistors
59P1272
Vsm1206 10R600 Tcr2 0.25% B W Vishay Foil Resistors 59P1272
VSM1206 10R600 TCR2 0.25% B W

VSM1206 10R600 TCR2 0.25% B W

Supplier's Site
Chip Resistor - Surface Mount - Y149610R6000C0W - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y149610R6000C0W
Chip Resistor - Surface Mount Y149610R6000C0W
RES SMD 10.6OHM 0.25% 0.15W 1206

RES SMD 10.6OHM 0.25% 0.15W 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 59P1272 Y149610R6000C0W
Product Name Vsm1206 10R600 Tcr2 0.25% B W Vishay Foil Resistors Chip Resistor - Surface Mount
Configuration Single Resistor
Mounting / Packaging 1206
Technology / Construction Metal Foil
Resistance Range 10.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD274GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details