Vishay Precision Group Chip Resistor - Surface Mount Y149610R1000C0W

Description
RES SMD 10.1OHM 0.25% 0.15W 1206
Description
RES SMD 10.1OHM 0.25% 0.15W 1206

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y149610R1000C0W - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y149610R1000C0W
Chip Resistor - Surface Mount Y149610R1000C0W
RES SMD 10.1OHM 0.25% 0.15W 1206

RES SMD 10.1OHM 0.25% 0.15W 1206

Supplier's Site
Vsm1206 10R100 Tcr2 0.25% B W Vishay Foil Resistors - 59P1271 - Newark, An Avnet Company
Chicago, IL, United States
Vsm1206 10R100 Tcr2 0.25% B W Vishay Foil Resistors
59P1271
Vsm1206 10R100 Tcr2 0.25% B W Vishay Foil Resistors 59P1271
VSM1206 10R100 TCR2 0.25% B W

VSM1206 10R100 TCR2 0.25% B W

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number Y149610R1000C0W 59P1271
Product Name Chip Resistor - Surface Mount Vsm1206 10R100 Tcr2 0.25% B W Vishay Foil Resistors
Technology / Construction Metal Foil
Resistance Range 10.1 ohms
Tolerance 0.2500 +/- %
Power Rating 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details