Vishay Precision Group Chip Resistor - Surface Mount Y14880R10000B9R

Description
100 mOhms ±0.1% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
100 mOhms ±0.1% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1488-.1BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1488-.1BTR-ND
Chip Resistor - Surface Mount Y1488-.1BTR-ND
100 mOhms ±0.1% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil

100 mOhms ±0.1% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1488-.1BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1488-.1BCT-ND
Chip Resistor - Surface Mount Y1488-.1BCT-ND
100 mOhms ±0.1% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil

100 mOhms ±0.1% 2W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y14880R10000B9R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y14880R10000B9R
Chip Resistor - Surface Mount Y14880R10000B9R
RES 0.1 OHM 0.1% 2W 3637

RES 0.1 OHM 0.1% 2W 3637

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number Y1488-.1BTR-ND Y14880R10000B9R
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms 1.00E8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 5-2176422-9 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0200 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details