Vishay Intertechnology, Inc. Chip Resistor - Surface Mount Y14880R07500D0W

Description
75 mOhms ±0.5% 2W Chip Resistor Nonstandard Current Sense Metal Foil
Request a Quote Datasheet
Description
75 mOhms ±0.5% 2W Chip Resistor Nonstandard Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y14880R07500D0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y14880R07500D0W-ND
Chip Resistor - Surface Mount Y14880R07500D0W-ND
75 mOhms ±0.5% 2W Chip Resistor Nonstandard Current Sense Metal Foil

75 mOhms ±0.5% 2W Chip Resistor Nonstandard Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y14880R07500D0W - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y14880R07500D0W
Chip Resistor - Surface Mount Y14880R07500D0W
RES 0.075 OHM 0.5% 2W NONSTAND

RES 0.075 OHM 0.5% 2W NONSTAND

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number Y14880R07500D0W-ND Y14880R07500D0W
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Nonstandard
Resistance Range 0.0750 ohms 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9880 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details