VISHAY PRECISION GROUP
Y14880R02500B9R -- CSM3637 0R0250 0.1% S T VISHAY FOIL RESISTORS
Vishay Precision Group
Csm3637 0R0250 0.1% S T Vishay Foil Resistors
Y14880R02500B9R
Description
CSM3637 0R0250 0.1% S T
Description
CSM3637 0R0250 0.1% S T
Suppliers
Csm3637 0R0250 0.1% S T Vishay Foil Resistors
83T3818
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
83T3818 |
|
Product Name
|
Csm3637 0R0250 0.1% S T Vishay Foil Resistors |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details