10 mOhms ±0.2% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | Y14880R01000E0W-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | Nonstandard |
| Resistance Range | 0.0100 ohms |