V/N 303145 0R0070 0.5%BW 155597
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y14880R00700D4W-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | Nonstandard |
| Tolerance | 0.5000 +/- % |