Vishay Precision Group Chip Resistor - Surface Mount Y14880R00660B9W

Description
6.6 mOhms ±0.1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
6.6 mOhms ±0.1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y14880R00660B9W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y14880R00660B9W-ND
Chip Resistor - Surface Mount Y14880R00660B9W-ND
6.6 mOhms ±0.1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil

6.6 mOhms ±0.1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y14880R00660B9W-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging Nonstandard
Resistance Range 0.0066 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.25W 0.18ohm Resistor - 52-RL73K2BR18JTD - ERSAELECTRONICS PTE. LTD.
Specs
Resistance Range 0.1800 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details