Vishay Precision Group Chip Resistor - Surface Mount Y14880R00500F9R

Description
5 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
5 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1488-.005CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1488-.005CDKR-ND
Chip Resistor - Surface Mount Y1488-.005CDKR-ND
5 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil

5 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1488-.005CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1488-.005CTR-ND
Chip Resistor - Surface Mount Y1488-.005CTR-ND
5 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil

5 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1488-.005CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1488-.005CCT-ND
Chip Resistor - Surface Mount Y1488-.005CCT-ND
5 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil

5 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Resistor, Metal Foil, 0.005 Ohm, 1W, 1%; Resistance Vishay Foil Resistors - 59P1193 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 0.005 Ohm, 1W, 1%; Resistance Vishay Foil Resistors
59P1193
Resistor, Metal Foil, 0.005 Ohm, 1W, 1%; Resistance Vishay Foil Resistors 59P1193
RESISTOR, METAL FOIL, 0.005 OHM, 1W, 1%; Resistance:0.005ohm; Product Range:CSM Series; Resistor Case / Package:3637 [9194 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:9.144mm RoHS Compliant: Yes

RESISTOR, METAL FOIL, 0.005 OHM, 1W, 1%; Resistance:0.005ohm; Product Range:CSM Series; Resistor Case / Package:3637 [9194 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:9.144mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1488-.005CDKR-ND 59P1193
Product Name Chip Resistor - Surface Mount Resistor, Metal Foil, 0.005 Ohm, 1W, 1%; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Nonstandard 3637 [9194 Metric]
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SR731ERTTP2R4JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details