Vishay Precision Group
Chip Resistor - Surface Mount
Y14880R00500F0R
Description
CSM3637 0R0050 1.0% B T
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
CSM3637 0R0050 1.0% B T
Request a Quote
Email Supplier
Datasheet
Suppliers
Csm3637 0R0050 1.0% B T Vishay Foil Resistors
59P1190
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
Resistors |
|
Product Number
|
804-Y14880R00500F0R-ND |
59P1190 |
|
Product Name
|
Chip Resistor - Surface Mount |
Csm3637 0R0050 1.0% B T Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Single Resistor
|
|
Category / Application
|
Current Sensing; General Use
|
|
|
Technology / Construction
|
MetalAlloy
|
|
|
Mounting / Packaging
|
Nonstandard
|
|
|
Tolerance
|
1 +/- %
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details