Vishay Precision Group Chip Resistor - Surface Mount Y14880R00300F9R

Description
3 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
3 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1488-.003CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1488-.003CCT-ND
Chip Resistor - Surface Mount Y1488-.003CCT-ND
3 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil

3 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1488-.003CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1488-.003CDKR-ND
Chip Resistor - Surface Mount Y1488-.003CDKR-ND
3 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil

3 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1488-.003CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1488-.003CTR-ND
Chip Resistor - Surface Mount Y1488-.003CTR-ND
3 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil

3 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Current Sense Res, 0R003, 1%, 3 W, 3637; Resistance Vishay Foil Resistors - 45AC8038 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R003, 1%, 3 W, 3637; Resistance Vishay Foil Resistors
45AC8038
Current Sense Res, 0R003, 1%, 3 W, 3637; Resistance Vishay Foil Resistors 45AC8038
CURRENT SENSE RES, 0R003, 1%, 3 W, 3637; Resistance:0.003ohm; Product Range:CSM Series; Resistor Case Style:3637 [9194 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R003, 1%, 3 W, 3637; Resistance:0.003ohm; Product Range:CSM Series; Resistor Case Style:3637 [9194 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1488-.003CCT-ND 45AC8038
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R003, 1%, 3 W, 3637; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging Nonstandard 3637 [9194 Metric]
Resistance Range 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details