200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil
CSM2512 0R2000 1.0% S T
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y14870R20000F9R-ND | 59P1163 |
| Product Name | Chip Resistor - Surface Mount | Csm2512 0R2000 1.0% S T Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | 2512; 2512 | 2512 |
| Resistance Range | 0.2000 ohms |