Vishay Precision Group Chip Resistor - Surface Mount Y14870R15000B9W

Description
150 mOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
150 mOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y14870R15000B9W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y14870R15000B9W-ND
Chip Resistor - Surface Mount Y14870R15000B9W-ND
150 mOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

150 mOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y14870R15000B9W - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y14870R15000B9W
Chip Resistor - Surface Mount Y14870R15000B9W
RES 0.15 OHM 0.1% 1W 2512

RES 0.15 OHM 0.1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number Y14870R15000B9W-ND Y14870R15000B9W
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2512; 2512
Resistance Range 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD625JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details