150 mOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | Y14870R15000B0R-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 2512; 2512 |
| Resistance Range | 0.1500 ohms |