Vishay Precision Group Chip Resistor - Surface Mount Y14870R10000F0R

Description
100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y14870R10000F0R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y14870R10000F0R-ND
Chip Resistor - Surface Mount Y14870R10000F0R-ND
100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Csm2512 0R1000 1.0% B T Vishay Foil Resistors - 59P1152 - Newark, An Avnet Company
Chicago, IL, United States
Csm2512 0R1000 1.0% B T Vishay Foil Resistors
59P1152
Csm2512 0R1000 1.0% B T Vishay Foil Resistors 59P1152
CSM2512 0R1000 1.0% B T

CSM2512 0R1000 1.0% B T

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y14870R10000F0R-ND 59P1152
Product Name Chip Resistor - Surface Mount Csm2512 0R1000 1.0% B T Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details