VPG Foil Resistors Y14870R10000B9W
100 mOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 8526768 | Y1487-.1-ND |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Technology / Construction | Metal foil | Metal Foil |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) | 2512; 2512 |
| Standards and Certifications | RoHS | |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use |