Vishay Precision Group Chip Resistor - Surface Mount Y14870R10000B89R

Description
CSM2512L 0R1000 0.1% S T 35 PPM/
Request a Quote Datasheet
Description
CSM2512L 0R1000 0.1% S T 35 PPM/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-Y14870R10000B89RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y14870R10000B89RTR-ND
Chip Resistor - Surface Mount 804-Y14870R10000B89RTR-ND
CSM2512L 0R1000 0.1% S T 35 PPM/

CSM2512L 0R1000 0.1% S T 35 PPM/

Buy Now Datasheet
SMD 0.1 Ohm 1W Resistor - 52-Y14870R10000B89R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1 Ohm 1W Resistor
52-Y14870R10000B89R
SMD 0.1 Ohm 1W Resistor 52-Y14870R10000B89R
Res Metal Strip 2512 0.1 Ohm 0.1% 1W ±15ppm/°C Pad SMD T/R Product overview: Y14870R10000B89R from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y14870R10000B89R can be used for catalog matching and distributor lookup.

Res Metal Strip 2512 0.1 Ohm 0.1% 1W ±15ppm/°C Pad SMD T/R Product overview: Y14870R10000B89R from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y14870R10000B89R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, R1, 1W, Current Sense, 2512 Rohs Compliant Vishay Foil Resistors - 34AK3109 - Newark, An Avnet Company
Chicago, IL, United States
Res, R1, 1W, Current Sense, 2512 Rohs Compliant Vishay Foil Resistors
34AK3109
Res, R1, 1W, Current Sense, 2512 Rohs Compliant Vishay Foil Resistors 34AK3109
RES, R1, 1W, CURRENT SENSE, 2512 ROHS COMPLIANT: YES

RES, R1, 1W, CURRENT SENSE, 2512 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 804-Y14870R10000B89RTR-ND 52-Y14870R10000B89R 34AK3109
Product Name Chip Resistor - Surface Mount SMD 0.1 Ohm 1W Resistor Res, R1, 1W, Current Sense, 2512 Rohs Compliant Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Metal Strip
Mounting / Packaging 2512; 2512 2512 2512
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2414927P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details