Vishay Precision Group Chip Resistor - Surface Mount Y14870R05000B9R

Description
RES 0.05 OHM 0.1% 1W 2512
Request a Quote Datasheet
Description
RES 0.05 OHM 0.1% 1W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-Y14870R05000B9RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y14870R05000B9RDKR-ND
Chip Resistor - Surface Mount 804-Y14870R05000B9RDKR-ND
RES 0.05 OHM 0.1% 1W 2512

RES 0.05 OHM 0.1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-Y14870R05000B9RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y14870R05000B9RCT-ND
Chip Resistor - Surface Mount 804-Y14870R05000B9RCT-ND
RES 0.05 OHM 0.1% 1W 2512

RES 0.05 OHM 0.1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-Y14870R05000B9RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y14870R05000B9RTR-ND
Chip Resistor - Surface Mount 804-Y14870R05000B9RTR-ND
50 mOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

50 mOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Surface Mount Resistors - 7637189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7637189
Surface Mount Resistors 7637189
VPG Foil Resistors Y14870R05000B9R

VPG Foil Resistors Y14870R05000B9R

Supplier's Site
Surface Mount Resistors - 7637189P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7637189P
Surface Mount Resistors 7637189P
VPG Foil Resistors Y14870R05000B9R

VPG Foil Resistors Y14870R05000B9R

Supplier's Site
Surface Mount Resistors - 1732891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1732891
Surface Mount Resistors 1732891
VPG Foil Resistors Y14870R05000B9R

VPG Foil Resistors Y14870R05000B9R

Supplier's Site
SMD 0.05 Ohm 1W Resistor - 52-Y14870R05000B9R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05 Ohm 1W Resistor
52-Y14870R05000B9R
SMD 0.05 Ohm 1W Resistor 52-Y14870R05000B9R
Res Metal Strip 2512 0.05 Ohm 0.1% 1W ±15ppm/°C Pad SMD T/R Product overview: Y14870R05000B9R from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y14870R05000B9R can be used for catalog matching and distributor lookup.

Res Metal Strip 2512 0.05 Ohm 0.1% 1W ±15ppm/°C Pad SMD T/R Product overview: Y14870R05000B9R from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y14870R05000B9R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Res, 0R05, 1W, 2512; Resistance Vishay Foil Resistors - 39T1688 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R05, 1W, 2512; Resistance Vishay Foil Resistors
39T1688
Current Sense Res, 0R05, 1W, 2512; Resistance Vishay Foil Resistors 39T1688
CURRENT SENSE RES, 0R05, 1W, 2512; Resistance:0.05ohm; Product Range:CSM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 0.1%; Resistor Technology:Metal Foil; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R05, 1W, 2512; Resistance:0.05ohm; Product Range:CSM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 0.1%; Resistor Technology:Metal Foil; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 804-Y14870R05000B9RDKR-ND 7637189 7637189P 52-Y14870R05000B9R 39T1688
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 0.05 Ohm 1W Resistor Current Sense Res, 0R05, 1W, 2512; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal strip MetalAlloy; Metal Strip Metal Strip Metal Foil
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details