Vishay Precision Group Chip Resistor - Surface Mount Y14870R02000F0W

Description
20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-Y14870R02000F0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y14870R02000F0W-ND
Chip Resistor - Surface Mount 804-Y14870R02000F0W-ND
20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
SMD Resistor - 52-Y14870R02000F0W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High Precision, Current Sensing, Power Surface Mount, Metal Strip Resistor Product overview: Y14870R02000F0W from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y14870R02000F0W can be used for catalog matching and distributor lookup.

High Precision, Current Sensing, Power Surface Mount, Metal Strip Resistor Product overview: Y14870R02000F0W from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y14870R02000F0W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Csm2512 0R0200 1.0% B W Vishay Foil Resistors - 59P1126 - Newark, An Avnet Company
Chicago, IL, United States
Csm2512 0R0200 1.0% B W Vishay Foil Resistors
59P1126
Csm2512 0R0200 1.0% B W Vishay Foil Resistors 59P1126
CSM2512 0R0200 1.0% B W

CSM2512 0R0200 1.0% B W

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 804-Y14870R02000F0W-ND 52-Y14870R02000F0W 59P1126
Product Name Chip Resistor - Surface Mount SMD Resistor Csm2512 0R0200 1.0% B W Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Strip
Mounting / Packaging 2512; 2512 2512 2512
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details