Vishay Precision Group Chip Resistor - Surface Mount Y14870R02000B9R

Description
20 mOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
20 mOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-1110-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-1110-1-ND
Chip Resistor - Surface Mount 804-1110-1-ND
20 mOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

20 mOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-1110-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-1110-2-ND
Chip Resistor - Surface Mount 804-1110-2-ND
20 mOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

20 mOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-1110-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-1110-6-ND
Chip Resistor - Surface Mount 804-1110-6-ND
20 mOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

20 mOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Current Sense Res, 0R02, 0.1%, 1 W, 2512; Resistance Vishay Foil Resistors - 45AC8034 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 0.1%, 1 W, 2512; Resistance Vishay Foil Resistors
45AC8034
Current Sense Res, 0R02, 0.1%, 1 W, 2512; Resistance Vishay Foil Resistors 45AC8034
CURRENT SENSE RES, 0R02, 0.1%, 1 W, 2512; Resistance:0.02ohm; Product Range:CSM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 0.1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 0.1%, 1 W, 2512; Resistance:0.02ohm; Product Range:CSM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 0.1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 804-1110-1-ND 45AC8034
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R02, 0.1%, 1 W, 2512; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details