CSM2512L 0R0200 0.1% S T 157483
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y14870R02000B99RTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | 2512; 2512 |
| Tolerance | 0.1000 +/- % |