Vishay Precision Group Chip Resistor - Surface Mount Y14870R02000B0W

Description
20 mOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
20 mOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1487-.02A-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1487-.02A-ND
Chip Resistor - Surface Mount Y1487-.02A-ND
20 mOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

20 mOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Through Hole Resistors - 8526752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8526752
Through Hole Resistors 8526752
VPG Foil Resistors Y14870R02000B0W

VPG Foil Resistors Y14870R02000B0W

Supplier's Site
Resistor, 0.02R, 0.1%, 1W; Resistance Vishay Foil Resistors - 40AH1258 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.02R, 0.1%, 1W; Resistance Vishay Foil Resistors
40AH1258
Resistor, 0.02R, 0.1%, 1W; Resistance Vishay Foil Resistors 40AH1258
RESISTOR, 0.02R, 0.1%, 1W; Resistance:0.02ohm; Product Range:-; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 0.1%; Resistor Element Material:Metal Foil; Temperature Coefficient:± 15ppm/°C; Resistor RoHS Compliant: No

RESISTOR, 0.02R, 0.1%, 1W; Resistance:0.02ohm; Product Range:-; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 0.1%; Resistor Element Material:Metal Foil; Temperature Coefficient:± 15ppm/°C; Resistor RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y1487-.02A-ND 8526752 40AH1258
Product Name Chip Resistor - Surface Mount Through Hole Resistors Resistor, 0.02R, 0.1%, 1W; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal foil Metal Foil
Mounting / Packaging 2512; 2512 ThroughHole 2512
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details