Vishay Precision Group Chip Resistor - Surface Mount Y14870R01000F9R

Description
10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y14870R01000F9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y14870R01000F9R-ND
Chip Resistor - Surface Mount Y14870R01000F9R-ND
10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Csm2512 0R0100 1.0% S T Vishay Foil Resistors - 59P1113 - Newark, An Avnet Company
Chicago, IL, United States
Csm2512 0R0100 1.0% S T Vishay Foil Resistors
59P1113
Csm2512 0R0100 1.0% S T Vishay Foil Resistors 59P1113
CSM2512 0R0100 1.0% S T

CSM2512 0R0100 1.0% S T

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y14870R01000F9R-ND 59P1113
Product Name Chip Resistor - Surface Mount Csm2512 0R0100 1.0% S T Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details