Vishay Precision Group SMD 1W Resistor Y14870R01000B9R

Description
Metal Foil Resistor, 1W, 10mR, 0.1%, 2512 SMD Product overview: Y14870R01000B9R from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y14870R01000B9R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Foil Resistor, 1W, 10mR, 0.1%, 2512 SMD Product overview: Y14870R01000B9R from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y14870R01000B9R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W Resistor - 52-Y14870R01000B9R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-Y14870R01000B9R
SMD 1W Resistor 52-Y14870R01000B9R
Metal Foil Resistor, 1W, 10mR, 0.1%, 2512 SMD Product overview: Y14870R01000B9R from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y14870R01000B9R can be used for catalog matching and distributor lookup.

Metal Foil Resistor, 1W, 10mR, 0.1%, 2512 SMD Product overview: Y14870R01000B9R from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y14870R01000B9R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 804-1044-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-1044-2-ND
Chip Resistor - Surface Mount 804-1044-2-ND
10 mOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

10 mOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-1044-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-1044-6-ND
Chip Resistor - Surface Mount 804-1044-6-ND
10 mOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

10 mOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-1044-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-1044-1-ND
Chip Resistor - Surface Mount 804-1044-1-ND
10 mOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

10 mOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Surface Mount Resistors - 6841630P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6841630P
Surface Mount Resistors 6841630P
VPG Foil Resistors Y14870R01000B9R

VPG Foil Resistors Y14870R01000B9R

Supplier's Site
Surface Mount Resistors - 1732894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1732894
Surface Mount Resistors 1732894
VPG Foil Resistors Y14870R01000B9R

VPG Foil Resistors Y14870R01000B9R

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - Y14870R01000B9R
802647-Y14870R01000B9R
Chip Resistor - Surface Mount - Y14870R01000B9R 802647-Y14870R01000B9R
Manufacturer: Vishay Foil Resistors (Division of Vishay Precision Group) Win Source Part Number: 802647-Y14870R01000B 9R Packaging: Reel Features: Current Sense, Moisture Resistant Tolerance: ±0.1% Temperature Coefficient: ±15ppm/°C Power (Watts): 1W Composition: Metal Foil Number of Terminations: 4 Resistance: 10 mOhms Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.035" (0.89mm) Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Foil Resistors (Division of Vishay Precision Group)
Win Source Part Number: 802647-Y14870R01000B9R
Packaging: Reel
Features: Current Sense, Moisture Resistant
Tolerance: ±0.1%
Temperature Coefficient: ±15ppm/°C
Power (Watts): 1W
Composition: Metal Foil
Number of Terminations: 4
Resistance: 10 mOhms
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Current Sense Res, 0R01, 1W, 2512; Resistance Vishay Foil Resistors - 39T1687 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 1W, 2512; Resistance Vishay Foil Resistors
39T1687
Current Sense Res, 0R01, 1W, 2512; Resistance Vishay Foil Resistors 39T1687
CURRENT SENSE RES, 0R01, 1W, 2512; Resistance:0.01ohm; Product Range:CSM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 0.1%; Resistor Technology:Metal Foil; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 1W, 2512; Resistance:0.01ohm; Product Range:CSM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 0.1%; Resistor Technology:Metal Foil; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - Y14870R01000B9R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y14870R01000B9R
Chip Resistor - Surface Mount Y14870R01000B9R
RES 0.01 OHM 0.1% 1W 2512

RES 0.01 OHM 0.1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-Y14870R01000B9R 804-1044-2-ND 6841630P 1732894 802647-Y14870R01000B9R 39T1687 Y14870R01000B9R
Product Name SMD 1W Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - Y14870R01000B9R Current Sense Res, 0R01, 1W, 2512; Resistance Vishay Foil Resistors Chip Resistor - Surface Mount
Technology / Construction METAL STRIP Metal Foil MetalAlloy; Metal Strip Metal strip Metal Foil Metal Foil Metal Foil
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms 1.00E7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 0.0032 volts
Operating AC Voltage 0.0032 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567469 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers