Vishay Precision Group Chip Resistor - Surface Mount Y14870R00500D9R

Description
5 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
5 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y14870R00500D9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y14870R00500D9R-ND
Chip Resistor - Surface Mount Y14870R00500D9R-ND
5 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

5 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y14870R00500D9R-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512
Resistance Range 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Smd Current Sense Resistors, Rl73 Series, 0.68 Ohm, 100 Mw, 5%, 0603 [1608 Metric] Rohs Compliant Te Connectivity - 18K6871 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 0603
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details