Vishay Precision Group Chip Resistor - Surface Mount Y14870R00500D0W

Description
5 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
5 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y14870R00500D0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y14870R00500D0W-ND
Chip Resistor - Surface Mount Y14870R00500D0W-ND
5 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

5 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Csm2512 0R0050 0.5% B W Vishay Foil Resistors - 59P1096 - Newark, An Avnet Company
Chicago, IL, United States
Csm2512 0R0050 0.5% B W Vishay Foil Resistors
59P1096
Csm2512 0R0050 0.5% B W Vishay Foil Resistors 59P1096
CSM2512 0R0050 0.5% B W

CSM2512 0R0050 0.5% B W

Supplier's Site
Chip Resistor - Surface Mount - Y14870R00500D0W - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y14870R00500D0W
Chip Resistor - Surface Mount Y14870R00500D0W
RES 0.005 OHM 0.5% 1W 2512

RES 0.005 OHM 0.5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number Y14870R00500D0W-ND 59P1096 Y14870R00500D0W
Product Name Chip Resistor - Surface Mount Csm2512 0R0050 0.5% B W Vishay Foil Resistors Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2512; 2512 2512
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details