2 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil
RES 0.002 OHM 0.5% 1W 2512
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | Y14870R00200D0R-ND | Y14870R00200D0R |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Metal Foil | Metal Foil |
| Mounting / Packaging | 2512; 2512 | |
| Resistance Range | 0.0020 ohms | 2.00E6 ohms |