Vishay Precision Group Chip Resistor - Surface Mount Y14870R00100D9R

Description
1 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
1 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-1108-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-1108-2-ND
Chip Resistor - Surface Mount 804-1108-2-ND
1 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

1 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-1108-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-1108-1-ND
Chip Resistor - Surface Mount 804-1108-1-ND
1 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

1 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 804-1108-2-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512
Resistance Range 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD275JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details