Vishay Precision Group Chip Resistor - Surface Mount Y14860R00150F9R

Description
1.5 mOhms ±1% Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
1.5 mOhms ±1% Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-Y14860R00150F9RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y14860R00150F9RTR-ND
Chip Resistor - Surface Mount 804-Y14860R00150F9RTR-ND
1.5 mOhms ±1% Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Non-Inductive Metal Element

1.5 mOhms ±1% Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-Y14860R00150F9RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y14860R00150F9RCT-ND
Chip Resistor - Surface Mount 804-Y14860R00150F9RCT-ND
1.5 mOhms ±1% Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Non-Inductive Metal Element

1.5 mOhms ±1% Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Non-Inductive Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 804-Y14860R00150F9RTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Nonstandard
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers