VISHAY INTERTECHNOLOGY, INC.
Y1485V0121AQ9L -- RESISTOR NETWORKS, ARRAYS
Vishay Intertechnology, Inc.
Resistor Networks, Arrays
Y1485V0121AQ9L
Description
DSM 1K/2K TCR2 A Q S B
Request a Quote
Email Supplier
Datasheet
Description
DSM 1K/2K TCR2 A Q S B
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
804-Y1485V0121AQ9L-ND |
|
Product Name
|
Resistor Networks, Arrays |
|
Configuration
|
Chip Array
|
|
Category / Application
|
General Use
|
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 1610 J-Lead
|
|
Resistance Range
|
1000 to 2000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
0.3300 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
2 suppliers