Vishay Precision Group Dsm 10K/5K Tcr2 B T S W Vishay Foil Resistors Y1485V0082BT9W

Description
DSM 10K/5K TCR2 B T S W
Description
DSM 10K/5K TCR2 B T S W

Suppliers

Company
Product
Description
Supplier Links
Dsm 10K/5K Tcr2 B T S W Vishay Foil Resistors - 59P1051 - Newark, An Avnet Company
Chicago, IL, United States
Dsm 10K/5K Tcr2 B T S W Vishay Foil Resistors
59P1051
Dsm 10K/5K Tcr2 B T S W Vishay Foil Resistors 59P1051
DSM 10K/5K TCR2 B T S W

DSM 10K/5K TCR2 B T S W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 59P1051
Product Name Dsm 10K/5K Tcr2 B T S W Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details